Diode Standard 1200V 60A Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 868787-DHG60I1200HA
Features: Diode Standard 1200 V 60A Through Hole TO-247AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Family Name: DHG60
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 1.2KV 60A TO247AD
DIODE GEN PURP 1.2KV 60A TO247AD
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | DHG60I1200HA-ND | 868787-DHG60I1200HA | 401-DHG60I1200HA | DHG60I1200HA | DHG60I1200HA |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DHG60I1200HA | DIODE GEN PURP 1.2KV 60A TO247AD | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Diode Standard 1200 V 60A Through Hole TO-247AD | ||||
| Life Cycle Stage | Active | Active | |||
| Package | TO-247; TO-247-3 | TO-247 |