Littelfuse, Inc. 600V 10A Diode and Rectifier DHG10I600PM

Description
DIODE GEN PURP 600V 10A TO220FP Product overview: DHG10I600PM from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DHG10I600PM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 10A TO220FP Product overview: DHG10I600PM from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DHG10I600PM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 10A Diode and Rectifier - 280-DHG10I600PM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 10A Diode and Rectifier
280-DHG10I600PM
600V 10A Diode and Rectifier 280-DHG10I600PM
DIODE GEN PURP 600V 10A TO220FP Product overview: DHG10I600PM from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DHG10I600PM can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 10A TO220FP Product overview: DHG10I600PM from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DHG10I600PM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DHG10I600PM - 772703-DHG10I600PM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DHG10I600PM
772703-DHG10I600PM
Diodes, Rectifiers - Single - DHG10I600PM 772703-DHG10I600PM
Manufacturer: IXYS Win Source Part Number: 772703-DHG10I600PM Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Standard Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 15μA @ 600V Operating Temperature - Junction: -55°C ~ 150°C Family Name: DHG10I600PM Categories: Discrete Semiconductor Products Manufacturer Package: TO-220FPAB Voltage - Forward (Vf) (Maximum) @ If: 2.35V @ 10A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): RFU10TF6SC9; RFN10TF6SC9; RFUH10TF6SC9; RF1005TF6SC9; Introduction Date: April 25, 2006 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 772703-DHG10I600PM
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: DHG10I600PM
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220FPAB
Voltage - Forward (Vf) (Maximum) @ If: 2.35V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): RFU10TF6SC9; RFN10TF6SC9; RFUH10TF6SC9; RF1005TF6SC9;
Introduction Date: April 25, 2006
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DHG10I600PM
Discrete Semiconductor Products - Diodes - Rectifiers DHG10I600PM
DIODE GEN PURP 600V 10A TO220FP

DIODE GEN PURP 600V 10A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-DHG10I600PM 772703-DHG10I600PM DHG10I600PM
Product Name 600V 10A Diode and Rectifier Diodes, Rectifiers - Single - DHG10I600PM Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 2.35 volts 2.35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG872C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 120 volts
View Details
General-purpose dual Schottky diode - BAS70-04WF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Specs
Life Cycle Stage Removed
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Bridge Rectifiers - 1464874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Msbl
RoHS Compliant RoHS
View Details