Manufacturer: IXYS
Win Source Part Number: 203256-DH60-14A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1400V (1.4kV)
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2.04V @ 60A
Reverse Recovery Time (trr): 230ns
Current - Reverse Leakage @ Vr: 200μA @ 1200V
Capacitance @ Vr, F: 32pF @ 1200V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Diode Standard 1400V 60A Through Hole TO-247AD
DIODE GEN PURP 1.4KV 60A TO247AD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 203256-DH60-14A | DH60-14A-ND | DH60-14A |
| Product Name | Diodes, Rectifiers - Single - DH60-14A | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 2.04 volts | 2.04 volts | |
| VR | 1400 volts | ||
| IR | 0.2000 mA |