Littelfuse, Inc. Diodes, Rectifiers - Single - DH20-18A DH20-18A

Description
Manufacturer: IXYS Win Source Part Number: 203255-DH20-18A Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1800V (1.8kV) Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 2.24V @ 20A Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 50μA @ 1800V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 203255-DH20-18A Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1800V (1.8kV) Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 2.24V @ 20A Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 50μA @ 1800V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - DH20-18A - 203255-DH20-18A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DH20-18A
203255-DH20-18A
Diodes, Rectifiers - Single - DH20-18A 203255-DH20-18A
Manufacturer: IXYS Win Source Part Number: 203255-DH20-18A Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1800V (1.8kV) Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 2.24V @ 20A Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 50μA @ 1800V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 203255-DH20-18A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1800V (1.8kV)
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 2.24V @ 20A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 50μA @ 1800V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - DH20-18A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DH20-18A-ND
Single Diodes DH20-18A-ND
Diode Standard 1800V 20A Through Hole TO-247

Diode Standard 1800V 20A Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DH20-18A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DH20-18A
Discrete Semiconductor Products - Diodes - Rectifiers DH20-18A
DIODE GEN PURP 1.8KV 20A TO247

DIODE GEN PURP 1.8KV 20A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 203255-DH20-18A DH20-18A-ND DH20-18A
Product Name Diodes, Rectifiers - Single - DH20-18A Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 2.24 volts 2.24 volts
VR 1800 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6078 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
Schottky Diodes & Rectifiers - 509976 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Llds
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details