TVS DIODE 80VWM 130VC 2DFN
TVS DIODE 80VWM 130VC 2DFN
TVS DIODE 80VWM 130VC 2DFN
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 238-DFNAK3-080C-D1DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-BDFN |
| VC | 130 volts |