TVS DIODE 72VWM 120VC 2DFN
TVS DIODE 72VWM 120VC 2DFN
TVS DIODE 72VWM 120VC 2DFN
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 238-DFNAK3-072C-D1CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-BDFN |
| VC | 120 volts |