Littelfuse, Inc. MOSFET Transistor DE475-102N21A

Description
RF MOSFET DE475 Product overview: DE475-102N21A from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DE475-102N21A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET DE475 Product overview: DE475-102N21A from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DE475-102N21A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-DE475-102N21A
MOSFET Transistor 285-DE475-102N21A
RF MOSFET DE475 Product overview: DE475-102N21A from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DE475-102N21A can be used for catalog matching and distributor lookup.

RF MOSFET DE475 Product overview: DE475-102N21A from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DE475-102N21A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1324108-DE475-102N21A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1324108-DE475-102N21A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1324108-DE475-102N21A
Manufacturer: IXYS-RF Win Source Part Number: 1324108-DE475-102N21 A Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Packaging: Tube Standard Package: 20 Voltage - Rated: 1000 V Transistor Type: N-Channel Power - Output: 1800W Supplier Device Package: DE475 Case / Package: 6-SMD, Flat Lead Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 75 Current Rating (Amps): 24A REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 1898-DE475-102N21A,4 75-102N21A-00-ND,475 -102N21A-00,DE475-10 2N21A-00 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: IXYS-RF
Win Source Part Number: 1324108-DE475-102N21A
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Packaging: Tube
Standard Package: 20
Voltage - Rated: 1000 V
Transistor Type: N-Channel
Power - Output: 1800W
Supplier Device Package: DE475
Case / Package: 6-SMD, Flat Lead Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 75
Current Rating (Amps): 24A
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 1898-DE475-102N21A,475-102N21A-00-ND,475-102N21A-00,DE475-102N21A-00
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
RF FETs, MOSFETs - DE475-102N21A - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
DE475-102N21A
RF FETs, MOSFETs DE475-102N21A
RF MOSFET N-CHANNEL DE475

RF MOSFET N-CHANNEL DE475

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DE475-102N21A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DE475-102N21A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DE475-102N21A
RF MOSFET DE475

RF MOSFET DE475

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors RF MOSFET Transistors RF Transistors
Product Number 285-DE475-102N21A 1324108-DE475-102N21A DE475-102N21A DE475-102N21A
Product Name MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tube SOT3; 6-SMD, Flat Lead Exposed Pad 6-SMD, Flat Lead Exposed Pad
Unlock Full Specs
to access all available technical data