Manufacturer: IXYS-RF
Win Source Part Number: 1324110-DE375-102N12
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 25
Voltage - Rated: 1000 V
Transistor Type: N-Channel
Power - Output: 940W
Supplier Device Package: DE375
Case / Package: 6-SMD, Flat Lead Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
Current Rating (Amps): 12A
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 375-102N12A-00,DE375
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
RF MOSFET DE375
RF MOSFET N-CHANNEL DE375
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 1324110-DE375-102N12A | DE375-102N12A | DE375-102N12A |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel |