IXYS Corporation SCRs - Single - CS19-12HO1S CS19-12HO1S

Description
Manufacturer: IXYS Win Source Part Number: 1163081-CS19-12HO1S Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 180A SCR Type: Standard Recovery Family Name: CS19-12ho1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263 (D2Pak) Current - On State (It (RMS)) (Maximum): 29A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 28mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 19A Current - Off State (Maximum): 5mA Alternative Parts (Cross-Reference): TN1625-1000G; TN1625-1000G-TR; CS19-12ho1S-TUB; Introduction Date: November 15, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1163081-CS19-12HO1S Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 180A SCR Type: Standard Recovery Family Name: CS19-12ho1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263 (D2Pak) Current - On State (It (RMS)) (Maximum): 29A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 28mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 19A Current - Off State (Maximum): 5mA Alternative Parts (Cross-Reference): TN1625-1000G; TN1625-1000G-TR; CS19-12ho1S-TUB; Introduction Date: November 15, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - CS19-12HO1S - 1163081-CS19-12HO1S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CS19-12HO1S
1163081-CS19-12HO1S
SCRs - Single - CS19-12HO1S 1163081-CS19-12HO1S
Manufacturer: IXYS Win Source Part Number: 1163081-CS19-12HO1S Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 180A SCR Type: Standard Recovery Family Name: CS19-12ho1 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263 (D2Pak) Current - On State (It (RMS)) (Maximum): 29A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 28mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 19A Current - Off State (Maximum): 5mA Alternative Parts (Cross-Reference): TN1625-1000G; TN1625-1000G-TR; CS19-12ho1S-TUB; Introduction Date: November 15, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1163081-CS19-12HO1S
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Voltage - Off State: 1200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 180A
SCR Type: Standard Recovery
Family Name: CS19-12ho1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263 (D2Pak)
Current - On State (It (RMS)) (Maximum): 29A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 28mA
Current - Hold (Ih) (Maximum): 50mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 19A
Current - Off State (Maximum): 5mA
Alternative Parts (Cross-Reference): TN1625-1000G; TN1625-1000G-TR; CS19-12ho1S-TUB;
Introduction Date: November 15, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 127672992 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
127672992
Thyristor/SCR/Triac/Diac/Alternistor 127672992
SCR, 19 AMPS, 1200V, TO-263-3, FORWARD VOLTAGE 1.31V. FREE 2 YEAR RADWELL WARRANTY

SCR, 19 AMPS, 1200V, TO-263-3, FORWARD VOLTAGE 1.31V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Thyristors Thyristors
Product Number 1163081-CS19-12HO1S 127672992
Product Name SCRs - Single - CS19-12HO1S Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B661-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details