MOSFETs N Ch Dep Mode FET 350V Product overview: CPC5602CTR from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-CPC5602CTR can be used for catalog matching and distributor lookup.
N-Channel 350V 5mA (Ta) 2.5W (Ta) Surface Mount SOT-223
N-Channel 350V 5mA (Ta) 2.5W (Ta) Surface Mount SOT-223
N-Channel 350V 5mA (Ta) 2.5W (Ta) Surface Mount SOT-223
Manufacturer: IXYS
Win Source Part Number: 013258-CPC5602CTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): -0.35V
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 350V
Continuous Drain Current at 25°C: 5mA (Ta)
Max Input Capacitance: 300pF @ 0V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 Ohm @ 50mA, 350mV
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
MOSFET N-CH 350V 5MA SOT-223
MOSFET N-CH 350V 5MA SOT-223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-CPC5602CTR | 212-CPC5602CTRCT-ND | 013258-CPC5602CTR | CPC5602CTR | CPC5602CTR | CPC5602CTR |
| Product Name | 350V MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPC5602CTR | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Depletion | Depletion | ||||
| PD | 2.5 milliwatts | 2500 milliwatts | 2500 milliwatts | |||
| Package Type | Reel | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | |
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |