Manufacturer: IXYS
Win Source Part Number: 915712-CPC3982TTR
Operating Temperature Range: -55°C ~ 110°C (TA)
Features: N-Channel 800 V - 400mW (Ta) Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CPC3982
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CLA4160-6, CPC3982TTR-ND, CLA4160-2, CLA4160-1
N-Channel 800V 400mW (Ta) Surface Mount SOT-23
N-Channel 800V 400mW (Ta) Surface Mount SOT-23
N-Channel 800V 400mW (Ta) Surface Mount SOT-23
MOSFETs N-Ch Depletion Mode Vertical DMOS FET Product overview: CPC3982TTR from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-CPC3982TTR can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 915712-CPC3982TTR | 212-CPC3982TTR-ND | 2088-CPC3982TTR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPC3982TTR | Single FETs, MOSFETs | MOSFET Transistor |
| Polarity | N-Channel | N-Channel | N-Channel |
| TJ | -55 to 110 C (-67 to 230 F) | ||
| Package Type | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Reel |