MOSFETs N-Ch Depletion Mode Vertical DMOS FET Product overview: CPC3980ZTR from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-CPC3980ZTR can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 915711-CPC3980ZTR
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: N-Channel 800 V - 1.8W (Ta) Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CPC3980
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: CLA4159-2, CPC3980ZTR-ND, CLA4159-1, CLA4159-6
N-Channel 800V 1.8W (Ta) Surface Mount SOT-223
N-Channel 800V 1.8W (Ta) Surface Mount SOT-223
N-Channel 800V 1.8W (Ta) Surface Mount SOT-223
MOSFET N-CH 800V SOT223
MOSFET N-Ch Depletion Mode Vertical DMOS FET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-CPC3980ZTR | 915711-CPC3980ZTR | 212-CPC3980ZTR-ND | CPC3980ZTR | CPC3980ZTR |
| Product Name | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CPC3980ZTR | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Depletion | ||||
| PD | 1.8 milliwatts |