The CPC3902 is a 250V, N-channel, depletion-mode MOSFET in an SOT-223 package, designed for high-power applications such as current regulators, solid-state relays, and power supplies. It has a maximum on-resistance of 2.5Ω at 25°C, a gate-to-source off voltage ranging from -1.4V to -3.1V, and a continuous drain current of 400mA. The device operates over a junction temperature range of -55°C to +125°C, with a thermal resistance of 14°C/W junction-to-case and 55°C/W junction-to-ambient.
MOSFET 250V N-Channel Depletion-Mode FET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CPC3902CTR |
| Product Name | MOSFET |