IXYS INTEGRATED CIRCUITS DIVISION
CPC3720C -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - FETS, MOSFETS
IXYS Integrated Circuits Division
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPC3720C
Description
MOSFET N-CH 350V SOT89
Description
MOSFET N-CH 350V SOT89
Suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CPC3720C
Supplier's Site
Technical Specifications
|
Product Category
|
RF Transistors |
|
Product Number
|
CPC3720C |
|
Product Name
|
Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
|
Package Type
|
TO-243AA
|
Unlock Full Specs
to access all available technical data
Similar Products
PD
300000 milliwatts
TJ
-55 to 175 C (-67 to 347 F)
Package Type
Tube
View Details
4 suppliers
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details