Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS Integrated Circuits Division
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 250 V
Rds On (Max) @ Id, Vgs: 10Ohm @ 220mA, 0V
Input Capacitance (Ciss) (Max) @ Vds: 350 pF @ 25 V
N-Channel 250V 1.4W (Ta) Surface Mount SOT-89
N-Channel 250V 1.4W (Ta) Surface Mount SOT-89
N-Channel 250V 1.4W (Ta) Surface Mount SOT-89
MOSFETs N Ch Dep Mode FET 250V Product overview: CPC3710CTR from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-CPC3710CTR can be used for catalog matching and distributor lookup.
MOSFET N-CH 250V SOT89
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 212-CPC3710CTR-ND | 2088-CPC3710CTR | CPC3710CTR | CPC3710CTR | |
| Product Name | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Single FETs, MOSFETs | 250V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel |