N-Channel 350V 5mA (Ta) 2.5W (Ta) Surface Mount SOT-223
N-Channel 350V 5mA (Ta) 2.5W (Ta) Surface Mount SOT-223
N-Channel 350V 5mA (Ta) 2.5W (Ta) Surface Mount SOT-223
MOSFET N-CH 350V 5MA SOT223
MOSFET N-CH 350V 5MA SOT223
MOSFET N-Channel Depletion Mode FET
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 212-CPC3708ZTRCT-ND | CPC3708ZTR | CPC3708ZTR | CPC3708ZTR |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT223; TO-261-4, TO-261AA | TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |