Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 803481-CPC3708CTR
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Depletion Mode
Drain to Source Voltage (Vdss): 350V
Supplier Device Package: SOT-89
Drive Voltage (Max Rds On, Min Rds On): -0.35V
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: TO-243AA
Power Dissipation (Maximum): 1.1W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 14Ohm at 50mA, 350mV
Current - Continuous Drain (Id) at 25°C: 5mA
Maximum Vgs: ±20V
MOSFETs N-Channel Depletion Mode FET Product overview: CPC3708CTR from IXYS Integrated Circuits is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-CPC3708CTR can be used for catalog matching and distributor lookup.
N-Channel 350V 5mA (Ta) 1.1W (Ta) Surface Mount SOT-89
N-Channel 350V 5mA (Ta) 1.1W (Ta) Surface Mount SOT-89
N-Channel 350V 5mA (Ta) 1.1W (Ta) Surface Mount SOT-89
MOSFET N-Channel Depletion Mode FET
MOSFET N-CH 350V 5MA SOT89
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 803481-CPC3708CTR | 2088-CPC3708CTR | 212-CPC3708CTRDKR-ND | CPC3708CTR | CPC3708CTR |
| Product Name | FETs - Single - CPC3708CTR | N-Channel MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Depletion | Depletion | |||
| PD | 1100 milliwatts | 1.1 milliwatts |