The CPC3703 is an N-channel depletion-mode FET with a 250V drain-source breakdown voltage and a maximum on-resistance of 4Ω at 25°C, designed for high-reliability applications such as ignition modules and solid state relays. It is packaged in an SOT-89 case and operates over an ambient temperature range of -55°C to +125°C, with a junction temperature rating of 125°C and thermal resistance of 90°C/W. The device meets Moisture Sensitivity Level (MSL) 1 per IPC/JEDEC J-STD-020 and is ESD sensitive per JESD-625. The CPC3703ZTR is an orderable variant of this series, sharing all core electrical and mechanical characteristics.
MOSFET N-Channel Depletion Mode FET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CPC3703ZTR |
| Product Name | MOSFET |