Manufacturer: IXYS
Win Source Part Number: 915709-CPC1824N
Operating Temperature Range: -40°C ~ 85°C
Features: Photovoltaic Solar Cell 4.5 V
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 915709-CPC1824N |
| Product Name | Unclassified - CPC1824N |