IXYS Corporation Isolators - Isolators - Gate Drivers CPC1596GS

Description
Win Source Part Number: 1372541-CPC1596GS Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Integrated Circuits Division Package: Tube Product Status: Obsolete Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: CPC1596 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Current - Output High, Low: 1A, 1A Approval Agency: CSA, UL Voltage - Isolation: 3750Vrms Current - DC Forward (If) (Max): 10 mA Current - Peak Output: 1A Voltage - Output Supply: 15V ~ 570V
Request a Quote Datasheet
Description
Win Source Part Number: 1372541-CPC1596GS Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Integrated Circuits Division Package: Tube Product Status: Obsolete Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: CPC1596 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Current - Output High, Low: 1A, 1A Approval Agency: CSA, UL Voltage - Isolation: 3750Vrms Current - DC Forward (If) (Max): 10 mA Current - Peak Output: 1A Voltage - Output Supply: 15V ~ 570V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1372541-CPC1596GS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1372541-CPC1596GS
Isolators - Isolators - Gate Drivers 1372541-CPC1596GS
Win Source Part Number: 1372541-CPC1596GS Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Integrated Circuits Division Package: Tube Product Status: Obsolete Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: CPC1596 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Current - Output High, Low: 1A, 1A Approval Agency: CSA, UL Voltage - Isolation: 3750Vrms Current - DC Forward (If) (Max): 10 mA Current - Peak Output: 1A Voltage - Output Supply: 15V ~ 570V

Win Source Part Number: 1372541-CPC1596GS
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS Integrated Circuits Division
Package: Tube
Product Status: Obsolete
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Base Product Number: CPC1596
Technology: Optical Coupling
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 1
Current - Output High, Low: 1A, 1A
Approval Agency: CSA, UL
Voltage - Isolation: 3750Vrms
Current - DC Forward (If) (Max): 10 mA
Current - Peak Output: 1A
Voltage - Output Supply: 15V ~ 570V

Buy Now Datasheet
3.75KV Gate Driver IC - 906-CPC1596GS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.75KV Gate Driver IC
906-CPC1596GS
3.75KV Gate Driver IC 906-CPC1596GS
OPTOISO 3.75KV 1CH GATE DVR 8SMD Product overview: CPC1596GS from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.75KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-CPC1596GS can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV 1CH GATE DVR 8SMD Product overview: CPC1596GS from IXYS / Littelfuse is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.75KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-CPC1596GS can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Isolators - Isolators - Gate Drivers
CPC1596GS
Isolators - Isolators - Gate Drivers CPC1596GS
OPTOISO 3.75KV 1CH GATE DVR 8SMD

OPTOISO 3.75KV 1CH GATE DVR 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1372541-CPC1596GS 906-CPC1596GS CPC1596GS
Product Name Isolators - Isolators - Gate Drivers 3.75KV Gate Driver IC Isolators - Isolators - Gate Drivers
Output Voltage 570 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1ED3125MU12F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 10 amps
Supply Voltage 3.1 to 17 volts
View Details
 - 74AHCT573D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCLVD1216RGZT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Dual 2.5KV Gate Driver IC - 906-SI8230BB-D-IS1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2 Output
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
View Details
2 suppliers