Zilog Solid State Relays - CPC1317PTR CPC1317PTR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771728-CPC1317PTR Series: CPC, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 ~ 70 V Family Name: CPC1317 Categories: Relays Manufacturer Package: 8-Flatpack On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): CPC1317P; Introduction Date: February 08, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771728-CPC1317PTR Series: CPC, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 ~ 70 V Family Name: CPC1317 Categories: Relays Manufacturer Package: 8-Flatpack On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): CPC1317P; Introduction Date: February 08, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CPC1317PTR - 771728-CPC1317PTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC1317PTR
771728-CPC1317PTR
Solid State Relays - CPC1317PTR 771728-CPC1317PTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771728-CPC1317PTR Series: CPC, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 ~ 70 V Family Name: CPC1317 Categories: Relays Manufacturer Package: 8-Flatpack On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): CPC1317P; Introduction Date: February 08, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771728-CPC1317PTR
Series: CPC, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 ~ 70 V
Family Name: CPC1317
Categories: Relays
Manufacturer Package: 8-Flatpack
On-State Resistance (Maximum): 16 Ohm
Alternative Parts (Cross-Reference): CPC1317P;
Introduction Date: February 08, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - CPC1317PTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1317PTR
Relays - Solid State Relays CPC1317PTR
SSR RELAY SPST-NO 150MA 0-70V

SSR RELAY SPST-NO 150MA 0-70V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1317PTR
Solid State Relays - PCB Mount CPC1317PTR
Solid State Relays - PCB Mount Dual Optocoupler High-Voltage

Solid State Relays - PCB Mount Dual Optocoupler High-Voltage

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 771728-CPC1317PTR CPC1317PTR CPC1317PTR
Product Name Solid State Relays - CPC1317PTR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2310977 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details