The CPC1303GRTR is a 4-pin surface-mount optocoupler with a single-transistor output, designed for electrical isolation between input and output circuits using an infrared LED and phototransistor. It provides 5000 V rms isolation, supports a maximum input control current of 50 mA, and operates with a current transfer ratio ranging from 200% to 2500% at 0.2 mA input current. The device has a saturation voltage of up to 0.5 V and a breakdown voltage of 30 V. It meets UL 1577 and EN/IEC 60950-1 safety standards. The part is packaged in a surface-mount 4-pin configuration and adheres to EIA-481-C tape and reel specifications. Operating temperature ranges from -40 °C to +85 °C.
Transistor Output Optocouplers Dual Optocoupler High-Voltage Product overview: CPC1303GRTR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CPC1303GRTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CPC1303GRTR |
| Product Name | Dual Bipolar Transistor |
| Package Type | Reel |