The CPC1303GR is a 4-pin surface mount optocoupler with a single-transistor output, designed to provide 5000 V rms isolation between input and output for applications such as sensor circuitry, data acquisition, and medical equipment isolation. It uses an infrared LED to control anphototransistor output with a current transfer ratio of 200% to 2500% at 0.2 mA input current. The device supports an input control current of 0.2 mA and has a saturation voltage of 0.5 V at 10 mA collector current. It operates within a temperature range of -40°C to +85°C and meets UL 1577 and EN/IEC 60950-1 safety standards. The package dimensions are 3.30 mm × 2.287 mm with a lead pitch of 2.54 mm. It is rated MSL 3 for moisture sensitivity.
Transistor Output Optocouplers Dual Optocoupler High-Voltage Product overview: CPC1303GR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CPC1303GR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CPC1303GR |
| Product Name | Dual Bipolar Transistor |
| Package Type | Tube |