The CPC1303G is a 4-pin DIP optocoupler with a single-transistor output, designed for galvanic isolation between input and output circuits using an infrared LED and phototransistor. It provides 5000 V rms isolation, supports an input control current of 0.2 mA, and has a current transfer ratio ranging from 200% to 2500%. The device operates over a temperature range of -40°C to +85°C and meets UL 1577 and EN/IEC 60950-1 safety certifications. Its physical dimensions are 7.62 mm wide by 9.14 mm long, with a 2.54 mm pin spacing. It is rated for surface mount or through-hole mounting and has no EMI/RFI generation. The device has no snubbing requirements and is arc-free.
Transistor Output Optocouplers Optocoupler, Single 5000Vrms I/O Product overview: CPC1303G from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CPC1303G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CPC1303G |
| Product Name | Bipolar Transistor |
| Package Type | Tube |