The CPC1302GS is an 8-pin surface mount dual optocoupler with two independent channels, each featuring a GaAlAs infrared LED and a 350V Darlington phototransistor output. It provides 3750 Vrms input-to-output isolation and guarantees a current transfer ratio of 1000% to 8000% at an LED current of 1mA. The device is rated for operational temperatures from -40°C to +85°C and meets UL 1577, CSA, and EN 60950 safety approvals. It is moisture sensitivity level 1 and compliant with IPC/JEDEC J-STD-033 handling standards.
Transistor Output Optocouplers Dual Optocoupler High-Voltage Product overview: CPC1302GS from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CPC1302GS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CPC1302GS |
| Product Name | Dual Bipolar Transistor |
| Package Type | Tube |