The CPC1302G is an 8-pin dual optocoupler with high-voltage Darlington output transistors, designed for isolation and switching in telecom, industrial, and power control applications. Each channel features a GaAlAs infrared LED input and a 350V Darlington output with a current transfer ratio of 1000% to 8000% at 1mA LED current. The device provides 3750V rms input-to-output isolation and is packaged in a through-hole DIP format. It is UL 1577, CSA, and EN 60950 certified. Operating temperature ranges from -40°C to +85°C, with a maximum body temperature rating of 250°C for 30 seconds during reflow.
Transistor Output Optocouplers Dual Optocoupler High-Voltage Product overview: CPC1302G from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CPC1302G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CPC1302G |
| Product Name | Dual Bipolar Transistor |
| Package Type | Tube |