IXYS Corporation Optoisolators - Transistor, Photovoltaic Output - CPC1301GRTR CPC1301GRTR

Description
Manufacturer: IXYS Win Source Part Number: 1029976-CPC1301GRTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1.2V Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 1000% @ 1mA Maximum DC Current Transfer Ratio: 8000% @ 1mA Switching Turn-On and Turn-Off Time: 1μs, 80μs Rise and Fall Time: 40μs, 2.6μs Maximum Output Voltage: 350V Continuous forward current- Max: 1mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1029976-CPC1301GRTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1.2V Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 1000% @ 1mA Maximum DC Current Transfer Ratio: 8000% @ 1mA Switching Turn-On and Turn-Off Time: 1μs, 80μs Rise and Fall Time: 40μs, 2.6μs Maximum Output Voltage: 350V Continuous forward current- Max: 1mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CPC1301GRTR - 1029976-CPC1301GRTR - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CPC1301GRTR
1029976-CPC1301GRTR
Optoisolators - Transistor, Photovoltaic Output - CPC1301GRTR 1029976-CPC1301GRTR
Manufacturer: IXYS Win Source Part Number: 1029976-CPC1301GRTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1.2V Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 1000% @ 1mA Maximum DC Current Transfer Ratio: 8000% @ 1mA Switching Turn-On and Turn-Off Time: 1μs, 80μs Rise and Fall Time: 40μs, 2.6μs Maximum Output Voltage: 350V Continuous forward current- Max: 1mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1029976-CPC1301GRTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1.2V
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 1000% @ 1mA
Maximum DC Current Transfer Ratio: 8000% @ 1mA
Switching Turn-On and Turn-Off Time: 1μs, 80μs
Rise and Fall Time: 40μs, 2.6μs
Maximum Output Voltage: 350V
Continuous forward current- Max: 1mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor - 903-CPC1301GRTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Bipolar Transistor
903-CPC1301GRTR
Bipolar Transistor 903-CPC1301GRTR
Transistor Output Optocouplers Optocoupler High-Voltage Product overview: CPC1301GRTR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CPC1301GRTR can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Optocoupler High-Voltage Product overview: CPC1301GRTR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CPC1301GRTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 1029976-CPC1301GRTR 903-CPC1301GRTR
Product Name Optoisolators - Transistor, Photovoltaic Output - CPC1301GRTR Bipolar Transistor
TJ -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data