The CPC1301GR is a surface-mount optocoupler with a high-voltage Darlington output, designed for isolation and switching in telecom, industrial, and power control applications. It features a 4-pin surface-mount package, 5000 V rms input/output isolation, and a 350 V collector-emitter breakdown voltage. The current transfer ratio ranges from 1000% to 8000% at an LED current of 1 mA and a collector-emitter voltage of 1 V. It is UL 1577, CSA, and EN 60950 certified, with a moisture sensitivity level (MSL) of 3 and operating temperature range of -40°C to +85°C.
Transistor Output Optocouplers Optocoupler High-Voltage Product overview: CPC1301GR from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CPC1301GR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CPC1301GR |
| Product Name | Bipolar Transistor |
| Package Type | Tube |