Zilog Solid State Overload/Relay CPC1017NTR

Description
(PRICE/TR) SOLID STATE MOSFET RELAY, SPST, 0.1A/60V; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:100MA; RELAY TERMINALS:GULL WING; LOAD VOLTAGE MAX:60V; ON STATE RESISTANCE MAX:16OHM; ISOLATION VOLTAGE:1.5KV; FORWARD CURRENT IF:1MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TR) SOLID STATE MOSFET RELAY, SPST, 0.1A/60V; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:100MA; RELAY TERMINALS:GULL WING; LOAD VOLTAGE MAX:60V; ON STATE RESISTANCE MAX:16OHM; ISOLATION VOLTAGE:1.5KV; FORWARD CURRENT IF:1MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 48671650 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
48671650
Solid State Overload/Relay 48671650
(PRICE/TR) SOLID STATE MOSFET RELAY, SPST, 0.1A/60V; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:100MA; RELAY TERMINALS:GULL WING; LOAD VOLTAGE MAX:60V; ON STATE RESISTANCE MAX:16OHM; ISOLATION VOLTAGE:1.5KV; FORWARD CURRENT IF:1MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR) SOLID STATE MOSFET RELAY, SPST, 0.1A/60V; CONTACT CONFIGURATION:SPST-NO; LOAD CURRENT:100MA; RELAY TERMINALS:GULL WING; LOAD VOLTAGE MAX:60V; ON STATE RESISTANCE MAX:16OHM; ISOLATION VOLTAGE:1.5KV; FORWARD CURRENT IF:1MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 48671650
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

0.16A Manual Motor Starters - MMS-32H-0.16A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12UKF400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 18854557 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 30 amps
View Details
Contactor - 11475061 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 4
View Details