The CPC1001N is a unidirectional input optocoupler with a single transistor output, designed for signal isolation in applications such as loop detection, sensor circuitry, and industrial control. It is packaged in a 4-pin SOP and measures 3.81 mm by 6.10 mm. The device offers 1500 V rms input-to-output isolation, a current transfer ratio range of 100% to 800%, and a saturation voltage of 0.3 V at 1 mA collector current. It supports a continuous load current of 100 mA and operates from -40°C to +85°C. The part is certified to UL 94 V-0 flammability, UL E76270, CSA Certificate 1172007, and TUV EN 62368-1. It meets MSL 3 moisture sensitivity and is ESD sensitive per JESD-625.
Transistor Output Optocouplers Dual 1 Form-A relay 4-Pin SOP Product overview: CPC1001N from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CPC1001N can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CPC1001N |
| Product Name | Dual Bipolar Transistor |
| Package Type | Tube |