TRIAC Standard 1.2kV 66A Surface Mount TO-268AA
Manufacturer: IXYS
Win Source Part Number: 866798-CLA60MT1200NT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: TRIAC Standard 1.2 kV 66 A Surface Mount TO-268AA
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Package: Tube
Mounting: Surface Mount
Family Name: CLA60
Categories: Discrete Semiconductor Products
Case / Package: TO-268AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: CLA60MT1200NTZ-ND, CLA60MT1200NTZ
TRIAC 1.2KV 66A TO-268AA
TRIAC 1.2KV 66A TO268AA
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | CLA60MT1200NTZ-TUB-ND | 866798-CLA60MT1200NTZ-TUB | CLA60MT1200NTZ-TUB | CLA60MT1200NTZ-TUB |
| Product Name | TRIACs | Triacs - CLA60MT1200NTZ-TUB | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | TO-268AA | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| VDRM | 1200 volts |