Zilog RF Transceiver ICs C-MG2455A-02

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 269-5009-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
269-5009-2-ND
RF Transceiver ICs 269-5009-2-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 269-5009-2-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - NRF2402G-REEL - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 54ACT564/Q2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4766-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details