Manufacturer: IXYS
Win Source Part Number: 868318-475-501N44A-0
Series: DE
Features: RF Mosfet N-Channel - - 1800W DE475
Package: Tube
Package: 6-SMD, Flat Lead Exposed Pad
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DE475
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
RF MOSFET DE475
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 868318-475-501N44A-00 | 475-501N44A-00 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 475-501N44A-00 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |