Ixia Mainframe 400T

Description
The 400T is a mainframe from IXIA. Additional Features: Slots: 4 Power: 4A@110V, 2A@220V, 60/50 Hz, 350W Maximum Timing Source: Internal or synchronized with another Ixia chassis Support for 10/100 Ethernet, Gigabit Ethernet, 10 Gigabit Ethernet, Packet Over SONET (OC-3 through OC-192), BERT, and USB interfaces Built-in PC, running Windows 2000, used for configuration and statistics gathering Daisy-chaining of up to 256 chassis to within 10 nanoseconds synchronization Generate and analyze traffic synchronously over thousands of ports simultaneously The Ixia 400T chassis is an essential tool for engineering teams that are developing and troubleshooting Packet Over SONET, Ethernet, and USB products. They are also critical products for certification departments tasked with validation and performance testing in the lab. Production testing and quality assurance during the manufacturing process can be easily performed using Ixia chassis. The Ixia chassis can be used within customer service departments as troubleshooting resources. Internet Service Providers (ISPs), Carriers, and large enterprises can use the Ixia chassis to monitor live network operations, to simulate network traffic conditions, and to hot stage modifications and additions to the network, assessing their impact prior to actual deployment.
Datasheet
Description
The 400T is a mainframe from IXIA. Additional Features: Slots: 4 Power: 4A@110V, 2A@220V, 60/50 Hz, 350W Maximum Timing Source: Internal or synchronized with another Ixia chassis Support for 10/100 Ethernet, Gigabit Ethernet, 10 Gigabit Ethernet, Packet Over SONET (OC-3 through OC-192), BERT, and USB interfaces Built-in PC, running Windows 2000, used for configuration and statistics gathering Daisy-chaining of up to 256 chassis to within 10 nanoseconds synchronization Generate and analyze traffic synchronously over thousands of ports simultaneously The Ixia 400T chassis is an essential tool for engineering teams that are developing and troubleshooting Packet Over SONET, Ethernet, and USB products. They are also critical products for certification departments tasked with validation and performance testing in the lab. Production testing and quality assurance during the manufacturing process can be easily performed using Ixia chassis. The Ixia chassis can be used within customer service departments as troubleshooting resources. Internet Service Providers (ISPs), Carriers, and large enterprises can use the Ixia chassis to monitor live network operations, to simulate network traffic conditions, and to hot stage modifications and additions to the network, assessing their impact prior to actual deployment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mainframe 400T
The 400T is a mainframe from IXIA. Additional Features: Slots: 4 Power: 4A@110V, 2A@220V, 60/50 Hz, 350W Maximum Timing Source: Internal or synchronized with another Ixia chassis Support for 10/100 Ethernet, Gigabit Ethernet, 10 Gigabit Ethernet, Packet Over SONET (OC-3 through OC-192), BERT, and USB interfaces Built-in PC, running Windows 2000, used for configuration and statistics gathering Daisy-chaining of up to 256 chassis to within 10 nanoseconds synchronization Generate and analyze traffic synchronously over thousands of ports simultaneously The Ixia 400T chassis is an essential tool for engineering teams that are developing and troubleshooting Packet Over SONET, Ethernet, and USB products. They are also critical products for certification departments tasked with validation and performance testing in the lab. Production testing and quality assurance during the manufacturing process can be easily performed using Ixia chassis. The Ixia chassis can be used within customer service departments as troubleshooting resources. Internet Service Providers (ISPs), Carriers, and large enterprises can use the Ixia chassis to monitor live network operations, to simulate network traffic conditions, and to hot stage modifications and additions to the network, assessing their impact prior to actual deployment.

The 400T is a mainframe from IXIA.

Additional Features:

  • Slots: 4
  • Power: 4A@110V, 2A@220V, 60/50 Hz, 350W Maximum
  • Timing Source: Internal or synchronized with another Ixia chassis
  • Support for 10/100 Ethernet, Gigabit Ethernet, 10 Gigabit
  • Ethernet, Packet Over SONET (OC-3 through OC-192), BERT, and USB interfaces
  • Built-in PC, running Windows 2000, used for configuration and statistics gathering
  • Daisy-chaining of up to 256 chassis to within 10 nanoseconds synchronization
  • Generate and analyze traffic synchronously over thousands of ports simultaneously

The Ixia 400T chassis is an essential tool for engineering teams that are developing and troubleshooting Packet Over SONET, Ethernet, and USB products. They are also critical products for certification departments tasked with validation and performance testing in the lab. Production testing and quality assurance during the manufacturing process can be easily performed using Ixia chassis. The Ixia chassis can be used within customer service departments as troubleshooting resources. Internet Service Providers (ISPs), Carriers, and large enterprises can use the Ixia chassis to monitor live network operations, to simulate network traffic conditions, and to hot stage modifications and additions to the network, assessing their impact prior to actual deployment.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 400T
Product Name Mainframe
Unlock Full Specs
to access all available technical data