Iwaki Pumps Resistor 40SH

Description
DISCONTINUED BY MANUFACTURER, RESISTOR, .005OHM, 40 W, 5 PERCENT, 1000,V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RESISTOR, .005OHM, 40 W, 5 PERCENT, 1000,V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 60049177 - Radwell International
Willingboro, NJ, United States
Resistor
60049177
Resistor 60049177
DISCONTINUED BY MANUFACTURER, RESISTOR, .005OHM, 40 W, 5 PERCENT, 1000,V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESISTOR, .005OHM, 40 W, 5 PERCENT, 1000,V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 60049177
Product Name Resistor
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers