ITT Cannon D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon ZEDE9SBA

Description
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:ZD Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:ZD Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon - 82H8004 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon
82H8004
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon 82H8004
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:ZD Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:ZD Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
Conn D-Sub Rcp 9 Pos Sldr Ra Th 9Term Rohs Compliant Itt Cannon - 61AC2973 - Newark, An Avnet Company
Chicago, IL, United States
Conn D-Sub Rcp 9 Pos Sldr Ra Th 9Term Rohs Compliant Itt Cannon
61AC2973
Conn D-Sub Rcp 9 Pos Sldr Ra Th 9Term Rohs Compliant Itt Cannon 61AC2973
CONN D-SUB RCP 9 POS SLDR RA TH 9TERM ROHS COMPLIANT: YES

CONN D-SUB RCP 9 POS SLDR RA TH 9TERM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82H8004 61AC2973
Product Name D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itt Cannon Conn D-Sub Rcp 9 Pos Sldr Ra Th 9Term Rohs Compliant Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data