ITT Cannon Connectors, Interconnects - D-Sub Connectors ZEDE9-S-BA

Description
Win Source Part Number: 1212410-ZEDE9-S-BA Category: Connectors, Interconnects>D-Sub Connectors Series: ZED Number of Positions: 9 Color: Black Features: Board Lock, Ground Strap Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Form: Stamped Contact Material: Phosphor Bronze Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel Dielectric Material: Thermoplastic, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.318" (8.08mm) Alternative Parts (Cross-Reference): ZEDE9SBA; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.8000 Mfr: ITT Cannon, LLC
Request a Quote
Description
Win Source Part Number: 1212410-ZEDE9-S-BA Category: Connectors, Interconnects>D-Sub Connectors Series: ZED Number of Positions: 9 Color: Black Features: Board Lock, Ground Strap Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Form: Stamped Contact Material: Phosphor Bronze Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel Dielectric Material: Thermoplastic, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.318" (8.08mm) Alternative Parts (Cross-Reference): ZEDE9SBA; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.8000 Mfr: ITT Cannon, LLC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub Connectors - 1212410-ZEDE9-S-BA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1212410-ZEDE9-S-BA
Connectors, Interconnects - D-Sub Connectors 1212410-ZEDE9-S-BA
Win Source Part Number: 1212410-ZEDE9-S-BA Category: Connectors, Interconnects>D-Sub Connectors Series: ZED Number of Positions: 9 Color: Black Features: Board Lock, Ground Strap Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Form: Stamped Contact Material: Phosphor Bronze Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Flange Feature: Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel Dielectric Material: Thermoplastic, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.318" (8.08mm) Alternative Parts (Cross-Reference): ZEDE9SBA; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.8000 Mfr: ITT Cannon, LLC

Win Source Part Number: 1212410-ZEDE9-S-BA
Category: Connectors, Interconnects>D-Sub Connectors
Series: ZED
Number of Positions: 9
Color: Black
Features: Board Lock, Ground Strap
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Form: Stamped
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.318" (8.08mm)
Alternative Parts (Cross-Reference): ZEDE9SBA;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.8000
Mfr: ITT Cannon, LLC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1212410-ZEDE9-S-BA
Product Name Connectors, Interconnects - D-Sub Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details