ITT Cannon D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Itt Cannon ZEDB25SBA

Description
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:ZD Series; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:ZD Series; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Itt Cannon - 20C4363 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Itt Cannon
20C4363
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Itt Cannon 20C4363
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:ZD Series; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:ZD Series; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20C4363
Product Name D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data