ITT Cannon Housing, Plug, Hd D Sub, 15 Position; No. Of Positions Itt Cannon ZDEA15P-FO

Description
HOUSING, PLUG, HD D SUB, 15 POSITION; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:ZD Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
HOUSING, PLUG, HD D SUB, 15 POSITION; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:ZD Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, Hd D Sub, 15 Position; No. Of Positions Itt Cannon - 46M3282 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, Hd D Sub, 15 Position; No. Of Positions Itt Cannon
46M3282
Housing, Plug, Hd D Sub, 15 Position; No. Of Positions Itt Cannon 46M3282
HOUSING, PLUG, HD D SUB, 15 POSITION; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:ZD Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

HOUSING, PLUG, HD D SUB, 15 POSITION; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:ZD Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46M3282
Product Name Housing, Plug, Hd D Sub, 15 Position; No. Of Positions Itt Cannon
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details