ITT Cannon D Sub Housing, Hd, 78 Position, Plug; No. Of Positions Itt Cannon ZDDA78P-FO

Description
D SUB HOUSING, HD, 78 POSITION, PLUG; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:ZD Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, HD, 78 POSITION, PLUG; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:ZD Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Hd, 78 Position, Plug; No. Of Positions Itt Cannon - 46M3280 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Hd, 78 Position, Plug; No. Of Positions Itt Cannon
46M3280
D Sub Housing, Hd, 78 Position, Plug; No. Of Positions Itt Cannon 46M3280
D SUB HOUSING, HD, 78 POSITION, PLUG; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:ZD Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB HOUSING, HD, 78 POSITION, PLUG; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:ZD Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46M3280
Product Name D Sub Housing, Hd, 78 Position, Plug; No. Of Positions Itt Cannon
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details