ITT Cannon D Sub Connector, Standard, 78 Position, Receptacle; No. Of Contacts Itt Cannon ZDD78S1AKN-146

Description
D SUB CONNECTOR, STANDARD, 78 POSITION, RECEPTACLE; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:ZD Series; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 78 POSITION, RECEPTACLE; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:ZD Series; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 78 Position, Receptacle; No. Of Contacts Itt Cannon - 46M3281 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 78 Position, Receptacle; No. Of Contacts Itt Cannon
46M3281
D Sub Connector, Standard, 78 Position, Receptacle; No. Of Contacts Itt Cannon 46M3281
D SUB CONNECTOR, STANDARD, 78 POSITION, RECEPTACLE; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:ZD Series; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 78 POSITION, RECEPTACLE; No. of Contacts:78Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:ZD Series; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3281
Product Name D Sub Connector, Standard, 78 Position, Receptacle; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-206499-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
2 suppliers
Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details