ITT Cannon D Sub Housing, Hd, 62 Position, Plug; No. Of Positions Itt Cannon ZDCA62P-FO

Description
D SUB HOUSING, HD, 62 POSITION, PLUG; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:ZD Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, HD, 62 POSITION, PLUG; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:ZD Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Hd, 62 Position, Plug; No. Of Positions Itt Cannon - 46M3278 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Hd, 62 Position, Plug; No. Of Positions Itt Cannon
46M3278
D Sub Housing, Hd, 62 Position, Plug; No. Of Positions Itt Cannon 46M3278
D SUB HOUSING, HD, 62 POSITION, PLUG; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:ZD Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB HOUSING, HD, 62 POSITION, PLUG; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:ZD Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46M3278
Product Name D Sub Housing, Hd, 62 Position, Plug; No. Of Positions Itt Cannon
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details