ITT Cannon D Sub Housing, Hd, 44 Position, Receptacle; No. Of Positions Itt Cannon ZDBA44S-FO

Description
D SUB HOUSING, HD, 44 POSITION, RECEPTACLE; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:ZD Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes
Datasheet
Description
D SUB HOUSING, HD, 44 POSITION, RECEPTACLE; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:ZD Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Hd, 44 Position, Receptacle; No. Of Positions Itt Cannon - 46M3276 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Hd, 44 Position, Receptacle; No. Of Positions Itt Cannon
46M3276
D Sub Housing, Hd, 44 Position, Receptacle; No. Of Positions Itt Cannon 46M3276
D SUB HOUSING, HD, 44 POSITION, RECEPTACLE; No. of Positions:44Position s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:ZD Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes

D SUB HOUSING, HD, 44 POSITION, RECEPTACLE; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:ZD Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46M3276
Product Name D Sub Housing, Hd, 44 Position, Receptacle; No. Of Positions Itt Cannon
Material Steel; SteelRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details