ITT Cannon D Sub Connector, Std Plug, 44 Position; No. Of Contacts Itt Cannon ZDBA44P

Description
D SUB CONNECTOR, STD PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Description
D SUB CONNECTOR, STD PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Std Plug, 44 Position; No. Of Contacts Itt Cannon - 39P3422 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Std Plug, 44 Position; No. Of Contacts Itt Cannon
39P3422
D Sub Connector, Std Plug, 44 Position; No. Of Contacts Itt Cannon 39P3422
D SUB CONNECTOR, STD PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, STD PLUG, 44 POSITION; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site
D Sub Connector, Zd* Series, Db, Plug, 44, Metal, Solder Rohs Compliant Itt Cannon - 34R9611 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Zd* Series, Db, Plug, 44, Metal, Solder Rohs Compliant Itt Cannon
34R9611
D Sub Connector, Zd* Series, Db, Plug, 44, Metal, Solder Rohs Compliant Itt Cannon 34R9611
D Sub Connector, ZD* Series, DB, Plug, 44, Metal, Solder RoHS Compliant: Yes

D Sub Connector, ZD* Series, DB, Plug, 44, Metal, Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 39P3422 34R9611
Product Name D Sub Connector, Std Plug, 44 Position; No. Of Contacts Itt Cannon D Sub Connector, Zd* Series, Db, Plug, 44, Metal, Solder Rohs Compliant Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details