ITT Cannon Connector, Hd D Sub, Plug, 26Pos; No. Of Contacts Itt Cannon ZDAA26P

Description
CONNECTOR, HD D SUB, PLUG, 26POS; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HD D SUB, PLUG, 26POS; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hd D Sub, Plug, 26Pos; No. Of Contacts Itt Cannon - 34R9599 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hd D Sub, Plug, 26Pos; No. Of Contacts Itt Cannon
34R9599
Connector, Hd D Sub, Plug, 26Pos; No. Of Contacts Itt Cannon 34R9599
CONNECTOR, HD D SUB, PLUG, 26POS; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, HD D SUB, PLUG, 26POS; No. of Contacts:26Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:ZD* Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34R9599
Product Name Connector, Hd D Sub, Plug, 26Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products