ITT Cannon Connector, Xlr, Jack, 7 Position; No. Of Contacts Itt Cannon XLR-7-31

Description
CONNECTOR, XLR, JACK, 7 POSITION; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XLR Series; Connector Type:XLR RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, JACK, 7 POSITION; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XLR Series; Connector Type:XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 7 Position; No. Of Contacts Itt Cannon - 93F4012 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 7 Position; No. Of Contacts Itt Cannon
93F4012
Connector, Xlr, Jack, 7 Position; No. Of Contacts Itt Cannon 93F4012
CONNECTOR, XLR, JACK, 7 POSITION; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XLR Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 7 POSITION; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XLR Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F4012
Product Name Connector, Xlr, Jack, 7 Position; No. Of Contacts Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details