ITT Cannon Connector, Xlr, Jack, 4 Position; No. Of Contacts Itt Cannon XLR-4-11C

Description
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XLR Series; Connector Type:XLR RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XLR Series; Connector Type:XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 4 Position; No. Of Contacts Itt Cannon - 93F4041 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 4 Position; No. Of Contacts Itt Cannon
93F4041
Connector, Xlr, Jack, 4 Position; No. Of Contacts Itt Cannon 93F4041
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XLR Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XLR Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F4041
Product Name Connector, Xlr, Jack, 4 Position; No. Of Contacts Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details