XLR AUDIO 3C MALE PLUG 127007-0103
XLR 3C PIN PLUG
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:XLR Series; Connector Colour:Natural RoHS Compliant: Yes
| Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XLR-3-12C | ITT Cannon XLR-3-12C | 93F4033 |
| Product Name | Connectors Audio & Video, Unreviewed | Connector, Xlr, Plug, 3 Position; No. Of Contacts Itt Cannon | |
| Connector Type | Audio / Video |