ITT Cannon Connectors Audio & Video, Unreviewed XLR-3-11C

Description
XLR AUDIO 3C FEMALE PLUG 127007-0058
Request a Quote Datasheet
Description
XLR AUDIO 3C FEMALE PLUG 127007-0058
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, Unreviewed - XLR-3-11C - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
XLR-3-11C
Connectors Audio & Video, Unreviewed XLR-3-11C
XLR AUDIO 3C FEMALE PLUG 127007-0058

XLR AUDIO 3C FEMALE PLUG 127007-0058

Buy Now
 - ITT Cannon XLR-3-11C - PEI-Genesis
Philadelphia, PA, United States
127007-0058

127007-0058

Buy Now
Connector, Xlr Audio, Plug, 3Pos; No. Of Contacts Itt Cannon - 93B7512 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 3Pos; No. Of Contacts Itt Cannon
93B7512
Connector, Xlr Audio, Plug, 3Pos; No. Of Contacts Itt Cannon 93B7512
CONNECTOR, XLR AUDIO, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Aluminium Alloy Body; Product Range:XLR Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Aluminium Alloy Body; Product Range:XLR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number XLR-3-11C ITT Cannon XLR-3-11C 93B7512
Product Name Connectors Audio & Video, Unreviewed Connector, Xlr Audio, Plug, 3Pos; No. Of Contacts Itt Cannon
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Audio & Video Connectors - G20A03027EU - Powell Electronics, Inc.
Amphenol Communications Solutions
Specs
Connector Type Audio / Video
View Details
2 suppliers