ITT Cannon Electronic Connector XLM331PCHLF

Description
CIRCULAR Product overview: XLM331PCHLF from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-XLM331PCHLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CIRCULAR Product overview: XLM331PCHLF from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-XLM331PCHLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 436-XLM331PCHLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-XLM331PCHLF
Electronic Connector 436-XLM331PCHLF
CIRCULAR Product overview: XLM331PCHLF from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-XLM331PCHLF can be used for catalog matching and distributor lookup.

CIRCULAR Product overview: XLM331PCHLF from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-XLM331PCHLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - XLM331PCHLF - 1053715-XLM331PCHLF - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - XLM331PCHLF
1053715-XLM331PCHLF
Circular Connectors - XLM331PCHLF 1053715-XLM331PCHLF
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1053715-XLM331PCHLF Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1053715-XLM331PCHLF
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Itt Cannon Itt Cannon - 38AJ9642 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ9642
Itt Cannon Itt Cannon 38AJ9642
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-XLM331PCHLF 1053715-XLM331PCHLF 38AJ9642
Product Name Electronic Connector Circular Connectors - XLM331PCHLF Itt Cannon Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details